onsemi Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers STK531U394A-E

Description
Win Source Part Number: 1253555-STK531U394A- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Status Flag Package: Tube Applications: AC Motors Standard Package: 11 Technology: IGBT Interface: Logic Current - Output / Channel: 15A Fault Protection: Current Limiting Output Configuration: Half Bridge (3) Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 30A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 29-SSIP Module, 21 Leads, Formed Leads Supplier Device Package: 29-SIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: STK531 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253555-STK531U394A- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Status Flag Package: Tube Applications: AC Motors Standard Package: 11 Technology: IGBT Interface: Logic Current - Output / Channel: 15A Fault Protection: Current Limiting Output Configuration: Half Bridge (3) Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 30A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 29-SSIP Module, 21 Leads, Formed Leads Supplier Device Package: 29-SIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: STK531 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253555-STK531U394A-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253555-STK531U394A-E
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253555-STK531U394A-E
Win Source Part Number: 1253555-STK531U394A- E Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Status Flag Package: Tube Applications: AC Motors Standard Package: 11 Technology: IGBT Interface: Logic Current - Output / Channel: 15A Fault Protection: Current Limiting Output Configuration: Half Bridge (3) Voltage - Load: 450V (Max) Load Type: Inductive Current - Peak Output: 30A Voltage - Supply: 12.5V ~ 17.5V Mounting Type: Through Hole Package / Case: 29-SSIP Module, 21 Leads, Formed Leads Supplier Device Package: 29-SIP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: STK531 Product Status: Obsolete

Win Source Part Number: 1253555-STK531U394A-E
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Status Flag
Package: Tube
Applications: AC Motors
Standard Package: 11
Technology: IGBT
Interface: Logic
Current - Output / Channel: 15A
Fault Protection: Current Limiting
Output Configuration: Half Bridge (3)
Voltage - Load: 450V (Max)
Load Type: Inductive
Current - Peak Output: 30A
Voltage - Supply: 12.5V ~ 17.5V
Mounting Type: Through Hole
Package / Case: 29-SSIP Module, 21 Leads, Formed Leads
Supplier Device Package: 29-SIP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: STK531
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253555-STK531U394A-E
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details