onsemi N-Channel SMD 24V 110A MOSFET Transistor STD110N02RT4G

Description
Single N-Channel Power MOSFET 24V, 110A, 4.6mΩ Power MOSFET 24V 110A 4.6 mOhm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: STD110N02RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 24V, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 24V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N02RT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 24V, 110A, 4.6mΩ Power MOSFET 24V 110A 4.6 mOhm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: STD110N02RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 24V, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 24V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N02RT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 24V 110A MOSFET Transistor
278-STD110N02RT4G
N-Channel SMD 24V 110A MOSFET Transistor 278-STD110N02RT4G
Single N-Channel Power MOSFET 24V, 110A, 4.6mΩ Power MOSFET 24V 110A 4.6 mOhm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: STD110N02RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 24V, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 24V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N02RT4G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 24V, 110A, 4.6mΩ Power MOSFET 24V 110A 4.6 mOhm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: STD110N02RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 24V, 110A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 24V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD110N02RT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STD110N02RT4G - 1260757-STD110N02RT4G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD110N02RT4G
1260757-STD110N02RT4G
FETs - Single - STD110N02RT4G 1260757-STD110N02RT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1260757-STD110N02RT4 G Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 1.5W, 110W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 24V Id - Continuous Drain Current: 32A Rds On (Maximum) at Id, Vgs: 4.6mOhm at 20A, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 28nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3440pF at 20V

Manufacturer: ON Semiconductor
Win Source Part Number: 1260757-STD110N02RT4G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 1.5W, 110W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 24V
Id - Continuous Drain Current: 32A
Rds On (Maximum) at Id, Vgs: 4.6mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 28nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3440pF at 20V

Buy Now
Single FETs, MOSFETs - STD110N02RT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STD110N02RT4GOSTR-ND
Single FETs, MOSFETs STD110N02RT4GOSTR-ND
N-Channel 24V 32A (Ta) 1.5W (Ta), 110W (Tc) Surface Mount DPAK

N-Channel 24V 32A (Ta) 1.5W (Ta), 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD110N02RT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD110N02RT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD110N02RT4G
MOSFET N-CH 24V 32A DPAK

MOSFET N-CH 24V 32A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 24V SPCL TR

MOSFET NFET 24V SPCL TR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD110N02RT4G 1260757-STD110N02RT4G STD110N02RT4GOSTR-ND STD110N02RT4G STD110N02RT4G
Product Name N-Channel SMD 24V 110A MOSFET Transistor FETs - Single - STD110N02RT4G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 110000 milliwatts 1500 to 110000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 24 volts
Unlock Full Specs
to access all available technical data