onsemi Electronic Wholesale - SSP70N10A SSP70N10A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259681-SSP70N10A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259681-SSP70N10A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SSP70N10A - 1259681-SSP70N10A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SSP70N10A
1259681-SSP70N10A
Electronic Wholesale - SSP70N10A 1259681-SSP70N10A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259681-SSP70N10A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1259681-SSP70N10A
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1259681-SSP70N10A
Product Name Electronic Wholesale - SSP70N10A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16327Q3 N-Channel NexFET Power MOSFET - CSD16327Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0048 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3689-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.5700 ohms
IDSS 16000 milliamps
View Details
N-Channel Power MOSFET - BSC0901NS - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0019 ohms
View Details
5 suppliers