onsemi Single FETs, MOSFETs SSN1N45BTA

Description
N-Channel 450V 500mA (Tc) 900mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 450V 500mA (Tc) 900mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SSN1N45BTATB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSN1N45BTATB-ND
Single FETs, MOSFETs SSN1N45BTATB-ND
N-Channel 450V 500mA (Tc) 900mW (Ta) Through Hole TO-92-3

N-Channel 450V 500mA (Tc) 900mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - SSN1N45BTACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSN1N45BTACT-ND
Single FETs, MOSFETs SSN1N45BTACT-ND
N-Channel 450V 500mA (Tc) 900mW (Ta) Through Hole TO-92-3

N-Channel 450V 500mA (Tc) 900mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSN1N45BTA - 1102331-SSN1N45BTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSN1N45BTA
1102331-SSN1N45BTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSN1N45BTA 1102331-SSN1N45BTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1102331-SSN1N45BTA Packaging: AMMO PACKAGE Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 900mW (Ta) Family Name: SSN1N45B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 500mA (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 8.5nC @ 10V Max Input Capacitance: 240pF @ 25V Maximum Gate-Source Voltage: ±50V Maximum Rds On at Id,Vgs: 4.25 Ohm @ 250mA, 10V Alternative Parts (Cross-Reference): STQ3N45K3-AP; SSN1N45B; SSN1N45BBU; Introduction Date: November 05, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1102331-SSN1N45BTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta)
Family Name: SSN1N45B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 500mA (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 8.5nC @ 10V
Max Input Capacitance: 240pF @ 25V
Maximum Gate-Source Voltage: ±50V
Maximum Rds On at Id,Vgs: 4.25 Ohm @ 250mA, 10V
Alternative Parts (Cross-Reference): STQ3N45K3-AP; SSN1N45B; SSN1N45BBU;
Introduction Date: November 05, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
450V 0.5A MOSFET Transistor
2088-SSN1N45BTA
450V 0.5A MOSFET Transistor 2088-SSN1N45BTA
MOSFETs N-CH/450V/0.5A/BFET Product overview: SSN1N45BTA from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SSN1N45BTA can be used for catalog matching and distributor lookup.

MOSFETs N-CH/450V/0.5A/BFET Product overview: SSN1N45BTA from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SSN1N45BTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SSN1N45BTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SSN1N45BTA
Single FETs, MOSFETs SSN1N45BTA
MOSFET N-CH 450V 500MA TO92-3

MOSFET N-CH 450V 500MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH/450V/0.5A/BFET

MOSFET N-CH/450V/0.5A/BFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSN1N45BTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSN1N45BTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSN1N45BTA
MOSFET N-CH 450V 500MA TO92-3

MOSFET N-CH 450V 500MA TO92-3

Supplier's Site
Mosfet, N-Ch, 450V, 0.5A, To-226Aa-3; Channel Type Onsemi - 31Y4702 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 450V, 0.5A, To-226Aa-3; Channel Type Onsemi
31Y4702
Mosfet, N-Ch, 450V, 0.5A, To-226Aa-3; Channel Type Onsemi 31Y4702
MOSFET, N-CH, 450V, 0.5A, TO-226AA-3; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 450V, 0.5A, TO-226AA-3; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SSN1N45BTATB-ND 1102331-SSN1N45BTA 2088-SSN1N45BTA SSN1N45BTA SSN1N45BTA SSN1N45BTA 31Y4702
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSN1N45BTA 450V 0.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 450V, 0.5A, To-226Aa-3; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3 Ammo Pack TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3
V(BR)DSS 450 volts 450 volts
PD 900 milliwatts 900 milliwatts 900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data