onsemi 50V 3A SOIC MOSFET Transistor SSD2009ATF

Description
MOSFET 2N-CH 50V 3A 8-SOIC Product overview: SSD2009ATF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSD2009ATF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 50V 3A 8-SOIC Product overview: SSD2009ATF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSD2009ATF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 3A SOIC MOSFET Transistor
285-SSD2009ATF
50V 3A SOIC MOSFET Transistor 285-SSD2009ATF
MOSFET 2N-CH 50V 3A 8-SOIC Product overview: SSD2009ATF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSD2009ATF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 50V 3A 8-SOIC Product overview: SSD2009ATF from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSD2009ATF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSD2009ATF - 1102236-SSD2009ATF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSD2009ATF
1102236-SSD2009ATF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSD2009ATF 1102236-SSD2009ATF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1102236-SSD2009ATF Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 10V Maximum Rds On at Id,Vgs: 130 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1102236-SSD2009ATF
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25nC @ 10V
Maximum Rds On at Id,Vgs: 130 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SSD2009ATF 1102236-SSD2009ATF
Product Name 50V 3A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSD2009ATF
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube/Rail SOT3; 8-SOP
Unlock Full Specs
to access all available technical data