onsemi TRANSISTORS - Transistors (BJT) - Single - SS9015CBU SS9015CBU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 028005-SS9015CBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 5mA, 100mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 5V Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 028005-SS9015CBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 5mA, 100mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 5V Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - SS9015CBU - 028005-SS9015CBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SS9015CBU
028005-SS9015CBU
TRANSISTORS - Transistors (BJT) - Single - SS9015CBU 028005-SS9015CBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 028005-SS9015CBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 5mA, 100mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 5V Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 028005-SS9015CBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 190MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 5mA, 100mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1mA, 5V
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
45V 100mA 190MHz Bipolar Transistor
276-SS9015CBU
45V 100mA 190MHz Bipolar Transistor 276-SS9015CBU
PNP BJT 45V 100mA 190MHz TO-92 Transistor Product overview: SS9015CBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 190MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 190MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9015CBU can be used for catalog matching and distributor lookup.

PNP BJT 45V 100mA 190MHz TO-92 Transistor Product overview: SS9015CBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 190MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 190MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS9015CBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SS9015CBU - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 45V, PNP, TO-92

Small Signal Bipolar Transistor, 0.1A, 45V, PNP, TO-92

Supplier's Site Datasheet
Single Bipolar Transistors - SS9015CBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS9015CBU-ND
Single Bipolar Transistors SS9015CBU-ND
Bipolar (BJT) Transistor PNP 45V 100mA 190MHz 450mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 45V 100mA 190MHz 450mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS9015CBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS9015CBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS9015CBU
TRANS PNP 45V 0.1A TO92-3

TRANS PNP 45V 0.1A TO92-3

Supplier's Site
TRANS PNP 45V 0.1A TO-92 - 598-SS9015CBU - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.1A TO-92
598-SS9015CBU
TRANS PNP 45V 0.1A TO-92 598-SS9015CBU
TRANS PNP 45V 0.1A TO-92

TRANS PNP 45V 0.1A TO-92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 028005-SS9015CBU 276-SS9015CBU SS9015CBU SS9015CBU-ND SS9015CBU 598-SS9015CBU
Product Name TRANSISTORS - Transistors (BJT) - Single - SS9015CBU 45V 100mA 190MHz Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 45V 0.1A TO-92
Polarity PNP; PNP PNP PNP PNP PNP
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
VCBO -50 volts
Unlock Full Specs
to access all available technical data