onsemi TRANSISTORS - Transistors (BJT) - Single - SS9011HBU SS9011HBU

Description
Small Signal Bipolar Transistor, 0.03A, 30V, NPN, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.03A, 30V, NPN, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SS9011HBU - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.03A, 30V, NPN, TO-92

Small Signal Bipolar Transistor, 0.03A, 30V, NPN, TO-92

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SS9011HBU - 793767-SS9011HBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SS9011HBU
793767-SS9011HBU
TRANSISTORS - Transistors (BJT) - Single - SS9011HBU 793767-SS9011HBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 793767-SS9011HBU Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 400mW Transistor Type: NPN Frequency - Transition: 2MHz Part Status: Obsolete(EOL) Family Name: SS9011H Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 30V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 97 @ 1mA, 5V Alternative Parts (Cross-Reference): 2SC2787/JM; 2SC2787MF; 2SC2787; 2SC2787-T/JM; Introduction Date: November 13, 2000 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 793767-SS9011HBU
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 400mW
Transistor Type: NPN
Frequency - Transition: 2MHz
Part Status: Obsolete(EOL)
Family Name: SS9011H
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 1mA, 10mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 97 @ 1mA, 5V
Alternative Parts (Cross-Reference): 2SC2787/JM; 2SC2787MF; 2SC2787; 2SC2787-T/JM;
Introduction Date: November 13, 2000
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - SS9011HBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS9011HBU-ND
Single Bipolar Transistors SS9011HBU-ND
Bipolar (BJT) Transistor NPN 30V 30mA 2MHz 400mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 30mA 2MHz 400mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS9011HBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS9011HBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS9011HBU
TRANS NPN 30V 0.03A TO92-3

TRANS NPN 30V 0.03A TO92-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number SS9011HBU 793767-SS9011HBU SS9011HBU-ND SS9011HBU
Product Name TRANSISTORS - Transistors (BJT) - Single - SS9011HBU Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-92 TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 1.00E-4 milliamps 30 milliamps
Power Gain 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistors - 1658477 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
 - BC807-25E6433 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT23; SOT-23-3
View Details