Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084282-SS24
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400µA @ 40V
Operating Temperature - Junction: -65°C ~ 125°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
DIODE SCHOTTKY 40V 2A DO214AA
Schottky Diodes & Rectifiers 2a/40V Schottky
SCHOTTKY RECTIFIER, 2A 40V DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 40V 2A DO214AA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | SS24FSTR-ND | 084282-SS24 | SS24 | SS24 | 58K2382 | SS24 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 2A 40V Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||
| Package | SMB; DO-214AA, SMB | SMB (DO-214AA) | SMB; DO-214AA (SMB) | |||
| Rectifier Configuration / Technology | Schottky |