Diode Schottky 20V 2A Surface Mount SOD-123FA
Diode Schottky 20V 2A Surface Mount SOD-123FA
Diode Schottky 20V 2A Surface Mount SOD-123FA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1102088-SS22FA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 20V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers 20V 2A Schottky B arrier Rectifier Product overview: SS22FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS22FA can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20V 2A Schottky B arrier Rectifier
SCHOTTKY RECT, SINGLE, 20V, 2A, SOD123FA; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 20V 2A SOD123FA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SS22FACT-ND | 1102088-SS22FA | 2085-SS22FA | SS22FA | 99AC9617 | SS22FA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS22FA | Schottky 20V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rect, Single, 20V, 2A, Sod123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Life Cycle Stage | Active | Declining | ||||
| Package | SOD-123; SOD-123FA | Reel | SOD-123; SOD-123FA-2 | SOD-123; SOD-123FA | SOD-123 |