onsemi Single Diodes SS13FP

Description
Diode Schottky 30V 1A Surface Mount SOD-123HE
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SOD-123HE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS13FPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS13FPCT-ND
Single Diodes SS13FPCT-ND
Diode Schottky 30V 1A Surface Mount SOD-123HE

Diode Schottky 30V 1A Surface Mount SOD-123HE

Buy Now Datasheet
Single Diodes - SS13FPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS13FPTR-ND
Single Diodes SS13FPTR-ND
Diode Schottky 30V 1A Surface Mount SOD-123HE

Diode Schottky 30V 1A Surface Mount SOD-123HE

Buy Now Datasheet
Single Diodes - SS13FPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS13FPDKR-ND
Single Diodes SS13FPDKR-ND
Diode Schottky 30V 1A Surface Mount SOD-123HE

Diode Schottky 30V 1A Surface Mount SOD-123HE

Buy Now Datasheet
Diodes, Rectifiers - Single - SS13FP - 803047-SS13FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS13FP
803047-SS13FP
Diodes, Rectifiers - Single - SS13FP 803047-SS13FP
Manufacturer: ON Semiconductor Win Source Part Number: 803047-SS13FP Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SOD-123HE Manufacturer Package: SOD-123H Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A Current - Reverse Leakage at Vr: 400μA at 30V Capacitance at Vr, F: 80pF at 4V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 803047-SS13FP
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-123HE
Manufacturer Package: SOD-123H
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A
Current - Reverse Leakage at Vr: 400μA at 30V
Capacitance at Vr, F: 80pF at 4V, 1MHz

Buy Now
Schottky 30V 1A Diode and Rectifier - 2085-SS13FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
2085-SS13FP
Schottky 30V 1A Diode and Rectifier 2085-SS13FP
Schottky Diodes & Rectifiers 30V 1A Schottky B arrier Rectifier Product overview: SS13FP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS13FP can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 30V 1A Schottky B arrier Rectifier Product overview: SS13FP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS13FP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS13FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS13FP
Discrete Semiconductor Products - Diodes - Rectifiers SS13FP
DIODE SCHOTTKY 30V 1A SOD123HE

DIODE SCHOTTKY 30V 1A SOD123HE

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS13FP
Schottky Diodes & Rectifiers SS13FP
Schottky Diodes & Rectifiers 30V 1A Schottky B arrier Rectifier

Schottky Diodes & Rectifiers 30V 1A Schottky B arrier Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SS13FPCT-ND 803047-SS13FP 2085-SS13FP SS13FP SS13FP
Product Name Single Diodes Diodes, Rectifiers - Single - SS13FP Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data