onsemi IGBT Modules SNXH150B95H3Q2F2PG-N

Description
IGBT MOD 950V 75A 190W 48-PIM
Request a Quote
Description
IGBT MOD 950V 75A 190W 48-PIM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNXH150B95H3Q2F2PG-N is a high-density integrated power module combining IGBTs and anti-parallel diodes for use in solar inverters and uninterruptible power supplies. It is housed in a Q2BOOST package with press-fit pins and measures 107.2 mm by 47 mm. The module contains IGBTs rated at 950 V and 75 A continuous collector current, with a maximum junction temperature of 175 °C. The inverse diodes support forward currents up to 75 A and peak repetitive reverse voltages up to 2000 V. Silicon carbide Schottky diodes are included with a 1200 V rating and 30 A continuous current. The module features low switching losses, a low-inductive layout, and meets insulation standards of 3400 V RMS for 1 minute with a creepage distance of 12.7 mm. A thermistor with B-value of 3998°C is integrated for temperature monitoring.

Datasheet Summary
Powered by GS/AI

The SNXH150B95H3Q2F2PG-N is a high-density integrated power module combining IGBTs and anti-parallel diodes for use in solar inverters and uninterruptible power supplies. It is housed in a Q2BOOST package with press-fit pins and measures 107.2 mm by 47 mm. The module contains IGBTs rated at 950 V and 75 A continuous collector current, with a maximum junction temperature of 175 °C. The inverse diodes support forward currents up to 75 A and peak repetitive reverse voltages up to 2000 V. Silicon carbide Schottky diodes are included with a 1200 V rating and 30 A continuous current. The module features low switching losses, a low-inductive layout, and meets insulation standards of 3400 V RMS for 1 minute with a creepage distance of 12.7 mm. A thermistor with B-value of 3998°C is integrated for temperature monitoring.

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 488-SNXH150B95H3Q2F2PG-N-ND - DigiKey
Thief River Falls, MN, United States
IGBT MOD 950V 75A 190W 48-PIM

IGBT MOD 950V 75A 190W 48-PIM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-SNXH150B95H3Q2F2PG-N-ND
Product Name IGBT Modules
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40QBZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
4 suppliers
Transistor - 8107510 - Radwell International
Fuji Electric Corp. of America
View Details