Bipolar (BJT) Transistor PNP 40V 6A 100MHz 830mW Surface Mount ChipFET™
Bipolar Transistor, Low VCE (sat), PNP, 6.0 A, 40 V, ChipFET, 3000-REEL Product overview: SNSS40600CF8T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SNSS40600CF8T1G can be used for catalog matching and distributor lookup.
TRANS PNP 40V 6A CHIPFET
Bipolar Transistors - BJT LOW VCES 40V PNP CHIPFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-SNSS40600CF8T1GTR-ND | 276-SNSS40600CF8T1G | SNSS40600CF8T1G | SNSS40600CF8T1G |
| Product Name | Single Bipolar Transistors | 6.0 A 40 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | ||
| Package Type | 8-SMD, Flat Leads | |||
| IC(max) | 6000 milliamps | 6000 milliamps | ||
| VCEO | 40 volts | 40 volts |