onsemi Counters, Dividers SN74LS92D

Description
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC
Datasheet
Description
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - SN74LS92D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS92D
Counters, Dividers SN74LS92D
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Dividers
Product Number SN74LS92D
Product Name Counters, Dividers
Clock Frequency 42 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - MC100LVEL32DT - Lingto Electronic Limited
Specs
Clock Frequency 2600 MHz
View Details
CD4018B-MIL CMOS Presettable Divide-By-N Counter - JM38510/05652BEA - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers
Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details