onsemi Integrated Circuits (ICs) - Logic - Flip Flops SN74LS377DW

Description
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDSO20
Request a Quote Datasheet
Description
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS377DW - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDSO20

D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258721-SN74LS377DW
Integrated Circuits (ICs) - Logic - Flip Flops 1258721-SN74LS377DW
Win Source Part Number: 1258721-SN74LS377DW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 400µA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 40 MHz ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Current - Quiescent (Iq): 18 mA HTSUS: 8542.39.0001 Mfr: onsemi Other Names: TEXTISSN74LS377DW,21 56-SN74LS377DW-ON Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1258721-SN74LS377DW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 400µA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 40 MHz
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
Current - Quiescent (Iq): 18 mA
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: TEXTISSN74LS377DW,2156-SN74LS377DW-ON
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Flip Flops - SN74LS377DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS377DW
Flip Flops SN74LS377DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS377DW 1258721-SN74LS377DW SN74LS377DW
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOIC20; SOIC SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC
Logic Family TTL
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 27 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3155-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details