onsemi Latches SN74LS375N

Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
Datasheet
Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74LS375N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SN74LS375N
Latches SN74LS375N
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number SN74LS375N
Product Name Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVCH162373ADGG:1 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - 1727-6471-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
2 suppliers
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details