Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
ONSEMI
SN74LS279DR2 -- LATCHES
onsemi
Latches
SN74LS279DR2
Description
S-R Latch 4 Channel 4:4 IC Standard 16-SO
Quarktwin Technology Ltd.
Done
Datasheet
Description
S-R Latch 4 Channel 4:4 IC Standard 16-SO
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SN74LS279DR2
Latches
SN74LS279DR2
S-R Latch 4 Channel 4:4 IC Standard 16-SO
S-R Latch 4 Channel 4:4 IC Standard 16-SO
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Logic Latches
Product Number
SN74LS279DR2
Product Name
Latches
Supply Voltage
4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Latches
74ACT373SCX
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Nexperia B.V.
3.3 V octal D-type transparent latch; 3-state
74LVT573PW,118
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5
suppliers
Texas Instruments
CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs
CD74ACT573E
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
5.5
View Details
7
suppliers
Lansdale Semiconductor, Inc.
High Impedance Dual Clocked Latch
1668/E
Specs
Supply Voltage
0 to -8 VDC
Propagation Delay
1 ns
Operating Temperature
-65 to 125 C (-85 to 257 F)
View Details