onsemi Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS163AD

Description
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote Datasheet
Description
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS163AD - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259039-SN74LS163AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259039-SN74LS163AD
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259039-SN74LS163AD
Win Source Part Number: 1259039-SN74LS163AD Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 40 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 25 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Mfr: onsemi Other Names: 2156-SN74LS163AD-ON, TEXTISSN74LS163AD Product Status: Obsolete

Win Source Part Number: 1259039-SN74LS163AD
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 25 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Mfr: onsemi
Other Names: 2156-SN74LS163AD-ON,TEXTISSN74LS163AD
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74LS163AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS163AD
Counters, Dividers SN74LS163AD
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number SN74LS163AD 1259039-SN74LS163AD SN74LS163AD
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous
Counter Direction UP
Package Type SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
Presettable synchronous 4-bit binary counter; synchronous reset - 74LVC163D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous
Supply Voltage +6.5
View Details
7 suppliers