onsemi Flip Flops SN74LS107AD

Description
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet
Description
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS107AD - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14

J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Flip Flops - SN74LS107AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS107AD
Flip Flops SN74LS107AD
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74LS107AD SN74LS107AD
Product Name Flip Flops
Triggering Negative-edge Triggered
Package Type SOIC14; SOIC 14-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with reset; negative-edge trigger - 74HC107D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Logic - Flip Flops - 74ACT273SC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details