The SN74LS05MEL is a hex inverter with open collector outputs, designed for low power applications. It operates within a supply voltage range of 4.75V to 5.25V and is suitable for ambient temperatures from 0°C to 70°C. The device guarantees a high output voltage of up to 5.5V and can sink a maximum output current of 8.0mA. Input high and low voltage thresholds are specified at 2.0V and 0.8V, respectively. The typical turn-on and turn-off delays are 28ns and 32ns, making it suitable for fast switching applications. The product is available in multiple package options, including SOEIAJ, which is ideal for space-constrained designs. This inverter is a reliable choice for engineers looking for a configurable logic solution in their projects.
IC LS SERIES, HEX 1-INPUT INVERT GATE, PDSO14, EIAJ, SO-14, Gate Product overview: SN74LS05MEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS05MEL can be used for catalog matching and distributor lookup.
Configurable Circuit Input
IC INVERTER
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LS05MEL | SN74LS05MEL | SN74LS05MEL |
| Product Name | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters |