Manufacturer: ON Semiconductor
Win Source Part Number: 896307-SMUN5335DW1T2
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 187mW Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: SMUN5335
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SMUN5335DW1T2G-ND, SMUN5335DW1T2GOSCT, SMUN5335DW1T2GOSTR, SMUN5335DW1T2GOSDKR
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 896307-SMUN5335DW1T2G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5335DW1T2G |
| Package Type | SSOP |