Nexperia B.V. Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74LVC2T45DC,125

Description
Win Source Part Number: 1117618-74LVC2T45DC, 125 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2 V ~ 5.5 V Voltage - VCCB: 1.2 V ~ 5.5 V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): 74LVC2T45DC,125.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-5479-1-ND,568-54 79-6,74LVC2T45DC125, 568-5479-2,1727-4578 -6,568-5479-2-ND,935 284757125,1727-4578- 1,568-5479-6-ND,1727 -4578-2,568-5479-1 Base Product Number: 74LVC2T45
Request a Quote Datasheet
Description
Win Source Part Number: 1117618-74LVC2T45DC, 125 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2 V ~ 5.5 V Voltage - VCCB: 1.2 V ~ 5.5 V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): 74LVC2T45DC,125.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-5479-1-ND,568-54 79-6,74LVC2T45DC125, 568-5479-2,1727-4578 -6,568-5479-2-ND,935 284757125,1727-4578- 1,568-5479-6-ND,1727 -4578-2,568-5479-1 Base Product Number: 74LVC2T45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1117618-74LVC2T45DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1117618-74LVC2T45DC,125
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1117618-74LVC2T45DC,125
Win Source Part Number: 1117618-74LVC2T45DC, 125 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2 V ~ 5.5 V Voltage - VCCB: 1.2 V ~ 5.5 V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): 74LVC2T45DC,125.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-5479-1-ND,568-54 79-6,74LVC2T45DC125, 568-5479-2,1727-4578 -6,568-5479-2-ND,935 284757125,1727-4578- 1,568-5479-6-ND,1727 -4578-2,568-5479-1 Base Product Number: 74LVC2T45

Win Source Part Number: 1117618-74LVC2T45DC,125
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2 V ~ 5.5 V
Voltage - VCCB: 1.2 V ~ 5.5 V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): 74LVC2T45DC,125.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 568-5479-1-ND,568-5479-6,74LVC2T45DC125,568-5479-2,1727-4578-6,568-5479-2-ND,935284757125,1727-4578-1,568-5479-6-ND,1727-4578-2,568-5479-1
Base Product Number: 74LVC2T45

Buy Now Datasheet
Translators, Level Shifters - 1727-4578-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-4578-2-ND
Translators, Level Shifters 1727-4578-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-4578-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-4578-1-ND
Translators, Level Shifters 1727-4578-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-4578-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-4578-6-ND
Translators, Level Shifters 1727-4578-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - 74LVC2T45DC,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74LVC2T45DC,125
Logic - Translators, Level Shifters 74LVC2T45DC,125
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Translators, Level Shifters - 74LVC2T45DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74LVC2T45DC,125
Translators, Level Shifters 74LVC2T45DC,125
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 74LVC2T45DC,125 - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
74LVC2T45DC,125
Translators, Level Shifters 74LVC2T45DC,125
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74LVC2T45DC,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74LVC2T45DC,125
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74LVC2T45DC,125
IC TRANSLTR BIDIRECTIONAL 8VSSOP

IC TRANSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1117618-74LVC2T45DC,125 1727-4578-2-ND 74LVC2T45DC,125 74LVC2T45DC,125 74LVC2T45DC,125 74LVC2T45DC,125
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type SSOP "8-VFSOP (0.091"", 2.30mm Width)" 8-VFSOP (0.091\", 2.30mm Width) 8-VFSOP (0.091", 2.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100324PC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details
SN74GTL16616 17-Bit LVTTL-To-GTL/GTL+ Universal Bus Transceivers With Buffered Clock Outputs - SN74GTL16616DLR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Translators, Level Shifters - 74AVC20T245DGG,118 - Quarktwin Technology Ltd.
Specs
Package Type 56-TFSOP (0.240\", 6.10mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details
2 suppliers