Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 896302-SMUN5230DW1T1
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA - 187mW Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: SMUN5230
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SMUN5230DW1T1GOSTR, SMUN5230DW1T1GOSCT, SMUN5230DW1T1GOSDKR,
Dual NPN BJT, 50V, 100mA, SOT-363-6 Product overview: SMUN5230DW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-SMUN5230DW1T1G can be used for catalog matching and distributor lookup.
TRANS 2NPN PREBIAS 0.187W SOT363
Bipolar Transistors - Pre-Biased SS BR XSTR DUAL 50V
Dual NPN Bipolar Digital Transistor (BRT) / REEL
TRANS 2NPN PREBIAS 0.187W SOT363
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SMUN5230DW1T1GOSCT-ND | 896302-SMUN5230DW1T1G | 293-SMUN5230DW1T1G | SMUN5230DW1T1G | SMUN5230DW1T1G | 76T7371 | SMUN5230DW1T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5230DW1T1G | Dual 50V 100mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Dual Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN | NPN | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SC-88/SC70-6/SOT-363 | TO-3 | 6-TSSOP, SC-88, SOT-363 | |||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |