NPN Bipolar Digital Transistor (BRT)
TRANS PREBIAS NPN 50V SC70-3
TRANS PREBIAS NPN 50V SC70-3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)
Win Source Part Number: 961360-SMUN5215T1G
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): DTC114TET1G; MMUN2216LT1G; MUN5215T1G; 2SCR523UBTL;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-SMUN5215T1G-600
NPN Digital Transistor 50V 100mA SC-70 SMT Product overview: SMUN5215T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN5215T1G can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V SC70-3
Bipolar Transistors - Pre-Biased SS SC70 BR XSTR NPN 50V
NPN Bipolar Digital Transistor (BRT) / REEL
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SMUN5215T1G | 488-SMUN5215T1GDKR-ND | 961360-SMUN5215T1G | 292-SMUN5215T1G | SMUN5215T1G | SMUN5215T1G | 47X2374 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 50V 100mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Npn Bipolar Digital Transistor (Brt) / Reel Onsemi | |
| Polarity | NPN | NPN | NPN | ||||
| Package Type | SOT323; SC-70 (SOT-323) 3 LEAD | SOT323; SC-70, SOT-323 | SOT3 | SOT323; SC-70, SOT-323 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Transistor Grade / Operating Range | Automotive |