onsemi Clamping Voltage Vc Max Onsemi SMS24T1G.

Description
Clamping Voltage Vc Max:44V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet
Description
Clamping Voltage Vc Max:44V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Onsemi - 30AC0377 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Onsemi
30AC0377
Clamping Voltage Vc Max Onsemi 30AC0377
Clamping Voltage Vc Max:44V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Clamping Voltage Vc Max:44V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC0377
Product Name Clamping Voltage Vc Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1222387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4942C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 1000 mA
VR 200 volts
View Details
Diode and Rectifier - 280-1N4148,133 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
Hard To Find - 20CTQ040S - 1122909-20CTQ040S - Win Source Electronics
Specs
Diode Type Schottky
View Details