Manufacturer: ON Semiconductor
Win Source Part Number: 850502-SMMUN2211LT3G
Features: Pre-Biased Bipolar Transistor (BJT) 50 V 100 mA 246 mW
Package: Reel - TR
Family Name: SMMUN2211
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SMMUN2211LT3GOSDKR, SMMUN2211LT3GOSTR, SMMUN2211LT3G-ND, SMMUN2211LT3GOSCT
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
NPN Bipolar Digital Transistor (BRT), SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SMMUN2211LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMMUN2211LT3G can be used for catalog matching and distributor lookup.
BIPOLAR DIGITAL TRANSISTOR, NPN, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
TRANS PREBIAS NPN 50V SOT23-3
Bipolar Transistors - Pre-Biased SS BR XSTR SPCL TR
TRANS PREBIAS NPN 246MW SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 850502-SMMUN2211LT3G | SMMUN2211LT3GOSCT-ND | 292-SMMUN2211LT3G | 76T7326 | SMMUN2211LT3G | SMMUN2211LT3G | SMMUN2211LT3G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - SMMUN2211LT3G | Single, Pre-Biased Bipolar Transistors | SOT-23 Bipolar Transistor | Bipolar Digital Transistor, Npn, Sot23; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | Automotive | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Polarity | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |