onsemi Single Zener Diodes SMMSZ4688T1G

Description
SMMSZ4688T1G - ZEN SOD123 REG 0.5W 4.7V
Request a Quote Datasheet
Description
SMMSZ4688T1G - ZEN SOD123 REG 0.5W 4.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMMSZ4688T1G - Rochester Electronics
Newburyport, MA, United States
SMMSZ4688T1G - ZEN SOD123 REG 0.5W 4.7V

SMMSZ4688T1G - ZEN SOD123 REG 0.5W 4.7V

Supplier's Site Datasheet
Single Zener Diodes - SMMSZ4688T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMMSZ4688T1GOSTR-ND
Single Zener Diodes SMMSZ4688T1GOSTR-ND
Zener Diode 4.7V 500mW Surface Mount SOD-123

Zener Diode 4.7V 500mW Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SMMSZ4688T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMMSZ4688T1GOSCT-ND
Single Zener Diodes SMMSZ4688T1GOSCT-ND
Zener Diode 4.7V 500mW Surface Mount SOD-123

Zener Diode 4.7V 500mW Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMMSZ4688T1G
Zener Diodes SMMSZ4688T1G
Zener Diodes ZEN SOD123 REG 0.5W

Zener Diodes ZEN SOD123 REG 0.5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMMSZ4688T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMMSZ4688T1G
Discrete Semiconductor Products - Diodes - Zener SMMSZ4688T1G
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes
Product Number SMMSZ4688T1G SMMSZ4688T1GOSTR-ND SMMSZ4688T1G SMMSZ4688T1G
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4479 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-B18,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1697458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details