onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single SMMSD914T3G

Description
Win Source Part Number: 1282234-SMMSD914T3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 5 µA @ 75 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 2832-SMMSD914T3GTR,O NSONSSMMSD914T3G,283 2-SMMSD914T3G-488,21 56-SMMSD914T3G-OS Base Product Number: SMMSD914
Request a Quote Datasheet
Description
Win Source Part Number: 1282234-SMMSD914T3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 5 µA @ 75 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 2832-SMMSD914T3GTR,O NSONSSMMSD914T3G,283 2-SMMSD914T3G-488,21 56-SMMSD914T3G-OS Base Product Number: SMMSD914
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282234-SMMSD914T3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282234-SMMSD914T3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282234-SMMSD914T3G
Win Source Part Number: 1282234-SMMSD914T3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 5 µA @ 75 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 2832-SMMSD914T3GTR,O NSONSSMMSD914T3G,283 2-SMMSD914T3G-488,21 56-SMMSD914T3G-OS Base Product Number: SMMSD914

Win Source Part Number: 1282234-SMMSD914T3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 5 µA @ 75 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: 2832-SMMSD914T3GTR,ONSONSSMMSD914T3G,2832-SMMSD914T3G-488,2156-SMMSD914T3G-OS
Base Product Number: SMMSD914

Buy Now Datasheet
 - SMMSD914T3G - Rochester Electronics
Newburyport, MA, United States
Switching Diode, High Speed, 100 V

Switching Diode, High Speed, 100 V

Supplier's Site Datasheet
Single Diodes - 488-SMMSD914T3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 200MA SOD123

DIODE STANDARD 100V 200MA SOD123

Buy Now Datasheet
Single Diodes - 488-SMMSD914T3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 200MA SOD123

DIODE STANDARD 100V 200MA SOD123

Buy Now Datasheet
Single Diodes - 488-SMMSD914T3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 200mA Surface Mount SOD-123

Diode Standard 100V 200mA Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
100 V Diode and Rectifier
280-SMMSD914T3G
100 V Diode and Rectifier 280-SMMSD914T3G
Switching Diode, High Speed, 100 V, SOD-123 2 LEAD, 10000-REEL Product overview: SMMSD914T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD914T3G can be used for catalog matching and distributor lookup.

Switching Diode, High Speed, 100 V, SOD-123 2 LEAD, 10000-REEL Product overview: SMMSD914T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD914T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMMSD914T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMMSD914T3G
Discrete Semiconductor Products - Diodes - Rectifiers SMMSD914T3G
DIODE GEN PURP 100V 200MA SOD123

DIODE GEN PURP 100V 200MA SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 1282234-SMMSD914T3G SMMSD914T3G 488-SMMSD914T3GDKR-ND 280-SMMSD914T3G SMMSD914T3G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 100 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1 volts 1 volts
VR 100 volts
IR 0.0050 mA
trr 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5553US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
50V Diode and Rectifier - 284-BA595E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
5 suppliers