onsemi 100 V Diode and Rectifier SMMSD914T1G

Description
Switching Diode, High Speed, 100 V, SOD-123 2 LEAD, 3000-REEL Product overview: SMMSD914T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD914T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Diode, High Speed, 100 V, SOD-123 2 LEAD, 3000-REEL Product overview: SMMSD914T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD914T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100 V Diode and Rectifier
280-SMMSD914T1G
100 V Diode and Rectifier 280-SMMSD914T1G
Switching Diode, High Speed, 100 V, SOD-123 2 LEAD, 3000-REEL Product overview: SMMSD914T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD914T1G can be used for catalog matching and distributor lookup.

Switching Diode, High Speed, 100 V, SOD-123 2 LEAD, 3000-REEL Product overview: SMMSD914T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD914T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SMMSD914T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMSD914T1GOSCT-ND
Single Diodes SMMSD914T1GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SMMSD914T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMSD914T1GOSTR-ND
Single Diodes SMMSD914T1GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SMMSD914T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMSD914T1GOSDKR-ND
Single Diodes SMMSD914T1GOSDKR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Diode Standard 100V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - SMMSD914T1G - 896262-SMMSD914T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMMSD914T1G
896262-SMMSD914T1G
Diodes, Rectifiers - Single - SMMSD914T1G 896262-SMMSD914T1G
Manufacturer: ON Semiconductor Win Source Part Number: 896262-SMMSD914T1G Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: SMMSD914 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SMMSD914T1GOSDKR, SMMSD914T1GOSTR, SMMSD914T1GOSCT, SMMSD914T1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 896262-SMMSD914T1G
Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMMSD914
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SMMSD914T1GOSDKR, SMMSD914T1GOSTR, SMMSD914T1GOSCT, SMMSD914T1G-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMMSD914T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMMSD914T1G
Discrete Semiconductor Products - Diodes - Rectifiers SMMSD914T1G
DIODE GEN PURP 100V 200MA SOD123

DIODE GEN PURP 100V 200MA SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-SMMSD914T1G SMMSD914T1GOSCT-ND 896262-SMMSD914T1G SMMSD914T1G
Product Name 100 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SMMSD914T1G Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG811S06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 60 volts
View Details
Diode and Rectifier - 280-15ETH03STRRPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers