Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SMMBT3906LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMMBT3906LT3G can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Manufacturer: ON Semiconductor
Win Source Part Number: 851124-SMMBT3906LT3G
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 40 V 200 mA 300 mW
Package: Reel - TR
Family Name: SMMBT3906
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: SMMBT3906LT3GOSTR, SMMBT3906LT3GOSDKR, SMMBT3906LT3G-ND, SMMBT3906LT3GOSCT
TRANS PNP 40V 0.2A SOT23-3
PNP Bipolar Transistor / REEL
TRANS PNP 40V 0.2A SOT23-3
Bipolar Transistors - BJT SS GP XSTR SPCL TR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SMMBT3906LT3GOSTR-ND | 276-SMMBT3906LT3G | SMMBT3906LT3G | 851124-SMMBT3906LT3G | SMMBT3906LT3G | 76T7302 | SMMBT3906LT3G | SMMBT3906LT3G |
| Product Name | Single Bipolar Transistors | SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - SMMBT3906LT3G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Pnp Bipolar Transistor / Reel Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-CPR | SOT3; SOT23 | SOT23; SOT-23-3 (TO-236) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | |||||
| VCEO | 40 volts | 40 volts | 40 volts |