onsemi 100V 200mA SOT-23 Diode and Rectifier SMMBD914LT1G

Description
Switching Diode, High Speed, 100 V
Request a Quote Datasheet
Description
Switching Diode, High Speed, 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMMBD914LT1G - Rochester Electronics
Newburyport, MA, United States
Switching Diode, High Speed, 100 V

Switching Diode, High Speed, 100 V

Supplier's Site Datasheet
Singapore, Singapore
100V 200mA SOT-23 Diode and Rectifier
280-SMMBD914LT1G
100V 200mA SOT-23 Diode and Rectifier 280-SMMBD914LT1G
High Speed Switching Diode, 100V, 200mA, SOT-23-3 Product overview: SMMBD914LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMBD914LT1G can be used for catalog matching and distributor lookup.

High Speed Switching Diode, 100V, 200mA, SOT-23-3 Product overview: SMMBD914LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMBD914LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SMMBD914LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SMMBD914LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMBD914LT1GOSCT-ND
Single Diodes SMMBD914LT1GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SMMBD914LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMBD914LT1GOSTR-ND
Single Diodes SMMBD914LT1GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes, Rectifiers - Single - SMMBD914LT1G - 1098540-SMMBD914LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMMBD914LT1G
1098540-SMMBD914LT1G
Diodes, Rectifiers - Single - SMMBD914LT1G 1098540-SMMBD914LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1098540-SMMBD914LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1098540-SMMBD914LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi - 13AC3979 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi
13AC3979
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi 13AC3979
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - SMMBD914LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SMMBD914LT1G
Single Diodes SMMBD914LT1G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMMBD914LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMMBD914LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SMMBD914LT1G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes Diodes Diodes Rectifiers
Product Number SMMBD914LT1G 280-SMMBD914LT1G SMMBD914LT1GOSDKR-ND 1098540-SMMBD914LT1G 13AC3979 SMMBD914LT1G SMMBD914LT1G
Product Name 100V 200mA SOT-23 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SMMBD914LT1G Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 1800 mA
trr 300 ns
View Details
Bridge Rectifiers - M50100SB600 - 1210680-M50100SB600 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
High-voltage switching diode - BAS521,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
6 suppliers
Diodes, Rectifiers - Arrays - 6CWQ06FNTRPBF - 1129609-6CWQ06FNTRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers