The SMMBD701LT1G is a Schottky barrier diode in a SOT-23-3 (TO-236) package, sized 2.90 mm × 1.30 mm × 1.00 mm, designed for high-efficiency UHF and VHF detector and fast-switching RF applications. It has a maximum reverse voltage of 70 V, a typical total capacitance of 0.5 pF at 20 V, a maximum reverse leakage of 200 nA at 35 V, and a forward voltage of 0.5 V at 1 mA. The device is Pb-free and RoHS compliant, with an operating junction temperature range of -55°C to +125°C and an AEC-Q200 qualification for automotive applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 934388-SMMBD701LT1G
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: RF Diode Schottky - Single 70V 200 mW SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Family Name: SMMBD701
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 934388-SMMBD701LT1G |
| Product Name | RFFETs - SMMBD701LT1G |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) |