onsemi Diode, Tvs, 300W, 5V, Soic; Product Range Onsemi SMDA05CDR2G.

Description
DIODE, TVS, 300W, 5V, SOIC; Product Range:SMDA05C Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:11V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:6V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 300W, 5V, SOIC; Product Range:SMDA05C Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:11V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:6V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 300W, 5V, Soic; Product Range Onsemi - 26AC3437 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 300W, 5V, Soic; Product Range Onsemi
26AC3437
Diode, Tvs, 300W, 5V, Soic; Product Range Onsemi 26AC3437
DIODE, TVS, 300W, 5V, SOIC; Product Range:SMDA05C Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:11V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:6V; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 300W, 5V, SOIC; Product Range:SMDA05C Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:11V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:6V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3437
Product Name Diode, Tvs, 300W, 5V, Soic; Product Range Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1222402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TP902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
200V 250MA Diode and Rectifier - 280-BAS321/8F - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details