onsemi 225W SOT23 Zener Diode SMBZ1496LT1G

Description
Zener Regulating Diode, 0.225W, SOT23
Request a Quote
Description
Zener Regulating Diode, 0.225W, SOT23
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - SMBZ1496LT1G - Rochester Electronics
Newburyport, MA, United States
Zener Regulating Diode, 0.225W, SOT23

Zener Regulating Diode, 0.225W, SOT23

Supplier's Site
225W SOT23 Zener Diode - 295-SMBZ1496LT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
225W SOT23 Zener Diode
295-SMBZ1496LT1G
225W SOT23 Zener Diode 295-SMBZ1496LT1G
DIODE ZENER .225W SPCL SOT23 / Zener Diode Product overview: SMBZ1496LT1G from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225W, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225W, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMBZ1496LT1G can be used for catalog matching and distributor lookup.

DIODE ZENER .225W SPCL SOT23 / Zener Diode Product overview: SMBZ1496LT1G from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225W, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225W, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMBZ1496LT1G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number SMBZ1496LT1G 295-SMBZ1496LT1G
Product Name 225W SOT23 Zener Diode
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4479 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator double diodes - BZB984-C9V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1658829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details