ONSEMI
SMBT1000LT1 -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DC DC SWITCHING CONTROLLERS
onsemi
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SMBT1000LT1
Description
SS SOT23 GP XSTR SPCL TR
-
Shenzhen Shengyu Electronics Technology Limited
Description
SS SOT23 GP XSTR SPCL TR
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SMBT1000LT1
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SMBT1000LT1 |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 5.25V
Operating Temperature
0 C (32 F)
View Details
3 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details