onsemi TVS - TVS - Diodes - SMBJ7V0A SMBJ7V0A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1251530-SMBJ7V0A Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Current - Peak Pulse (10/1000μs): 50A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ7V0A Categories: Circuit Protection Minimum Breakdown Voltage: 7.78V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 12V Alternative Parts (Cross-Reference): SMBJ7.0A/55; SMBJ7.0A-E3/51; SMBJ7.0A/2B; ECCN: EAR99 Country of Origin: China ,Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1251530-SMBJ7V0A Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Current - Peak Pulse (10/1000μs): 50A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ7V0A Categories: Circuit Protection Minimum Breakdown Voltage: 7.78V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 12V Alternative Parts (Cross-Reference): SMBJ7.0A/55; SMBJ7.0A-E3/51; SMBJ7.0A/2B; ECCN: EAR99 Country of Origin: China ,Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ7V0A - 1251530-SMBJ7V0A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ7V0A
1251530-SMBJ7V0A
TVS - TVS - Diodes - SMBJ7V0A 1251530-SMBJ7V0A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1251530-SMBJ7V0A Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Current - Peak Pulse (10/1000μs): 50A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ7V0A Categories: Circuit Protection Minimum Breakdown Voltage: 7.78V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 12V Alternative Parts (Cross-Reference): SMBJ7.0A/55; SMBJ7.0A-E3/51; SMBJ7.0A/2B; ECCN: EAR99 Country of Origin: China ,Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1251530-SMBJ7V0A
Series: SMBJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Current - Peak Pulse (10/1000μs): 50A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ7V0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.78V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 12V
Alternative Parts (Cross-Reference): SMBJ7.0A/55; SMBJ7.0A-E3/51; SMBJ7.0A/2B;
ECCN: EAR99
Country of Origin: China ,Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ7V0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ7V0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ7V0A
TVS DIODE 7VWM 12VC DO214AA

TVS DIODE 7VWM 12VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1251530-SMBJ7V0A SMBJ7V0A
Product Name TVS - TVS - Diodes - SMBJ7V0A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
CAN bus ESD protection diode - PESD1CAN-UX - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
View Details
9 suppliers
TVS Diodes - 1349472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package 0603 (1608m)
View Details