Nexperia B.V. CAN bus ESD protection diode PESD1CAN-UX

Description
ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients. Features and benefits One very small SOT323 package to protect two CAN bus lines Low clamping voltage VCL = 35 V at IPP = 1 A Typical diode capacitance matching ΔCd/Cd = 0.1 % ESD protection up to 23 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPPM = 3 A at tp = 8/20 μs AEC-Q101 qualified Applications CAN bus protection Automotive applications
Request a Quote
Description
ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients. Features and benefits One very small SOT323 package to protect two CAN bus lines Low clamping voltage VCL = 35 V at IPP = 1 A Typical diode capacitance matching ΔCd/Cd = 0.1 % ESD protection up to 23 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPPM = 3 A at tp = 8/20 μs AEC-Q101 qualified Applications CAN bus protection Automotive applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70) surface-mounted plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from ESD and transients. It has a reverse standoff voltage of 24 V, clamping voltage of 35 V at 1 A and 50 V at 3 A, diode capacitance of 9.3 to 12 pF at 1 MHz and 0 V, and capacitance matching of 0.1 %. It provides ESD protection up to 23 kV per IEC 61000-4-2, level 4, and surge current handling of 3 A with an 8/20 μs waveform. The device is AEC-Q101 qualified and operates from -55 °C to +150 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70) surface-mounted plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from ESD and transients. It has a reverse standoff voltage of 24 V, clamping voltage of 35 V at 1 A and 50 V at 3 A, diode capacitance of 9.3 to 12 pF at 1 MHz and 0 V, and capacitance matching of 0.1 %. It provides ESD protection up to 23 kV per IEC 61000-4-2, level 4, and surge current handling of 3 A with an 8/20 μs waveform. The device is AEC-Q101 qualified and operates from -55 °C to +150 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
CAN bus ESD protection diode - PESD1CAN-UX - Nexperia B.V.
Nijmegen, Netherlands
CAN bus ESD protection diode
PESD1CAN-UX
CAN bus ESD protection diode PESD1CAN-UX
ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients. Features and benefits One very small SOT323 package to protect two CAN bus lines Low clamping voltage VCL = 35 V at IPP = 1 A Typical diode capacitance matching ΔCd/Cd = 0.1 % ESD protection up to 23 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPPM = 3 A at tp = 8/20 μs AEC-Q101 qualified Applications CAN bus protection Automotive applications

ElectroStatic Discharge (ESD) protection diode in a very small SOT323 (SC-70 ) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients.

Features and benefits

  • One very small SOT323 package to protect two CAN bus lines
  • Low clamping voltage VCL = 35 V at IPP = 1 A
  • Typical diode capacitance matching ΔCd/Cd = 0.1 %
  • ESD protection up to 23 kV; IEC 61000-4-2, level 4
  • IEC 61000-4-5 (surge); IPPM = 3 A at tp = 8/20 μs
  • AEC-Q101 qualified

Applications

  • CAN bus protection
  • Automotive applications
Supplier's Site Datasheet
Singapore, Singapore
24V TVS Protection Diode
144-PESD1CAN-UX
24V TVS Protection Diode 144-PESD1CAN-UX
TVS Diode Bi-Dir 24V 3-Pin SC-70 Product overview: PESD1CAN-UX from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1CAN-UX can be used for catalog matching and distributor lookup.

TVS Diode Bi-Dir 24V 3-Pin SC-70 Product overview: PESD1CAN-UX from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1CAN-UX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-1306-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1306-2-ND
TVS Diodes 1727-1306-2-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - 1727-1306-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1306-1-ND
TVS Diodes 1727-1306-1-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - 1727-1306-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1306-6-ND
TVS Diodes 1727-1306-6-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS - TVS - Diodes - PESD1CAN-UX - 1087533-PESD1CAN-UX - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD1CAN-UX
1087533-PESD1CAN-UX
TVS - TVS - Diodes - PESD1CAN-UX 1087533-PESD1CAN-UX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087533-PESD1CAN-UX Packaging: Reel - TR Type: Zener Applications: CAN Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 9.3pF @ 1MHz Family Name: PESD1CAN-U Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: SOT-323-3 STAND-OFF Voltage (Vwm): 24V (Max) Minimum Breakdown Voltage: 25.4V Max Clamping Voltage: 50V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 150W Alternative Parts (Cross-Reference): VCAN26A2-03GHE3-18; VCAN26A2-03G-E3-08; VCAN26A2-03GHE3-08; Introduction Date: March 27, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087533-PESD1CAN-UX
Packaging: Reel - TR
Type: Zener
Applications: CAN
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 9.3pF @ 1MHz
Family Name: PESD1CAN-U
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: SOT-323-3
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 25.4V
Max Clamping Voltage: 50V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 150W
Alternative Parts (Cross-Reference): VCAN26A2-03GHE3-18; VCAN26A2-03G-E3-08; VCAN26A2-03GHE3-08;
Introduction Date: March 27, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1364886 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1364886
TVS Diodes 1364886
Nexperia PESD1CAN-UX

Nexperia PESD1CAN-UX

Supplier's Site
TVS Diodes - 1364886P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1364886P
TVS Diodes 1364886P
Nexperia PESD1CAN-UX

Nexperia PESD1CAN-UX

Supplier's Site
TVS Diodes - 1364792 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1364792
TVS Diodes 1364792
Nexperia PESD1CAN-UX

Nexperia PESD1CAN-UX

Supplier's Site
Esd Protection Device, 150W, 50V, Sot323; Clamping Voltage Vc Max Nexperia - 12X8752 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 150W, 50V, Sot323; Clamping Voltage Vc Max Nexperia
12X8752
Esd Protection Device, 150W, 50V, Sot323; Clamping Voltage Vc Max Nexperia 12X8752
ESD PROTECTION DEVICE, 150W, 50V, SOT323; Clamping Voltage Vc Max:50V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 150W, 50V, SOT323; Clamping Voltage Vc Max:50V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PESD1CAN-UX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PESD1CAN-UX
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD1CAN-UX
3A 50V 150W 25.4V Bi-Directional 24V SOT-323-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

3A 50V 150W 25.4V Bi-Directional 24V SOT-323-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD1CAN-UX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD1CAN-UX
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD1CAN-UX
TVS DIODE 24VWM 50VC SOT323

TVS DIODE 24VWM 50VC SOT323

Supplier's Site
TVS Diodes - PESD1CAN-UX - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
PESD1CAN-UX
TVS Diodes PESD1CAN-UX
TVS DIODE 24VWM 50VC SOT323

TVS DIODE 24VWM 50VC SOT323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD1CAN-UX 144-PESD1CAN-UX 1727-1306-2-ND 1087533-PESD1CAN-UX 1364886 1364886P 12X8752 PESD1CAN-UX PESD1CAN-UX PESD1CAN-UX
Product Name CAN bus ESD protection diode 24V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - PESD1CAN-UX TVS Diodes TVS Diodes Esd Protection Device, 150W, 50V, Sot323; Clamping Voltage Vc Max Nexperia TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT323; SC-70, SOT-323 SOT323; SOT-323-3 Sot-323 (sc-70) SOT323; SOT-323 SOT323 SOT323; SOT-323 SOT323; SC-70, SOT-323
Unlock Full Specs
to access all available technical data