onsemi RF Amplifiers SMA3117-TL-H

Description
RF Amplifier IC General Purpose 100MHz ~ 3GHz 6-MCPH
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 3GHz 6-MCPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SMA3117-TL-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SMA3117-TL-HOSCT-ND
RF Amplifiers SMA3117-TL-HOSCT-ND
RF Amplifier IC General Purpose 100MHz ~ 3GHz 6-MCPH

RF Amplifier IC General Purpose 100MHz ~ 3GHz 6-MCPH

Buy Now Datasheet
RF Amplifiers - SMA3117-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SMA3117-TL-HOSTR-ND
RF Amplifiers SMA3117-TL-HOSTR-ND
RF Amplifier IC General Purpose 100MHz ~ 3GHz 6-MCPH

RF Amplifier IC General Purpose 100MHz ~ 3GHz 6-MCPH

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA3117-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA3117-TL-H
RF and Wireless - RF Amplifiers SMA3117-TL-H
IC RF AMP GPS 100MHZ-3GHZ 6MCPH

IC RF AMP GPS 100MHZ-3GHZ 6MCPH

Supplier's Site
Amplifier, 0.1-3Ghz, 33.5Db, Mcph-6; Frequency Min Onsemi - 13AC9419 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, 0.1-3Ghz, 33.5Db, Mcph-6; Frequency Min Onsemi
13AC9419
Amplifier, 0.1-3Ghz, 33.5Db, Mcph-6; Frequency Min Onsemi 13AC9419
AMPLIFIER, 0.1-3GHZ, 33.5DB, MCPH-6; Frequency Min:100MHz; Frequency Max:3GHz; Gain:33.5dB; Noise Figure Typ:4.1dB; RF IC Case Style:MCPH; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes

AMPLIFIER, 0.1-3GHZ, 33.5DB, MCPH-6; Frequency Min:100MHz; Frequency Max:3GHz; Gain:33.5dB; Noise Figure Typ:4.1dB; RF IC Case Style:MCPH; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA3117-TL-HOSCT-ND SMA3117-TL-H 13AC9419
Product Name RF Amplifiers RF and Wireless - RF Amplifiers Amplifier, 0.1-3Ghz, 33.5Db, Mcph-6; Frequency Min Onsemi
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 3000 MHz 100 to 3000 MHz 3000 MHz
Minimum Gain 33.5 dB ? to 33.5 dB 33.5 dB
Maximum Gain 33.5 dB 33.5 dB 33.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
ADM-5974CH, Broadband Distributed Amplifier - ADM-5974CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 35000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA8840SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1700 MHz to 2400 MHz, 50Ω - ZHL-1724HLNX+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details