onsemi RF/IF and RFID - RF Amplifiers SMA3109-TL-E

Description
Win Source Part Number: 1236225-SMA3109-TL-E Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.2GHz Frequency: 0Hz ~ 2.2GHz Gain: 24dB Noise Figure: 4.3dB Current - Supply: 16mA P1dB: 4.2dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-MCPH ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: SMA3109-TL-E,SMA3109 -TL-EOSTR,SMA3109-TL -EOSCT,SMA3109-TL-EO SDKR Base Product Number: SMA3109
Request a Quote Datasheet
Description
Win Source Part Number: 1236225-SMA3109-TL-E Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.2GHz Frequency: 0Hz ~ 2.2GHz Gain: 24dB Noise Figure: 4.3dB Current - Supply: 16mA P1dB: 4.2dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-MCPH ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: SMA3109-TL-E,SMA3109 -TL-EOSTR,SMA3109-TL -EOSCT,SMA3109-TL-EO SDKR Base Product Number: SMA3109
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236225-SMA3109-TL-E
RF/IF and RFID - RF Amplifiers 1236225-SMA3109-TL-E
Win Source Part Number: 1236225-SMA3109-TL-E Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.2GHz Frequency: 0Hz ~ 2.2GHz Gain: 24dB Noise Figure: 4.3dB Current - Supply: 16mA P1dB: 4.2dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-MCPH ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: SMA3109-TL-E,SMA3109 -TL-EOSTR,SMA3109-TL -EOSCT,SMA3109-TL-EO SDKR Base Product Number: SMA3109

Win Source Part Number: 1236225-SMA3109-TL-E
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.2GHz
Frequency: 0Hz ~ 2.2GHz
Gain: 24dB
Noise Figure: 4.3dB
Current - Supply: 16mA
P1dB: 4.2dBm
RF Type: General Purpose
Voltage - Supply: 2.7V ~ 3.3V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-MCPH
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: SMA3109-TL-E,SMA3109-TL-EOSTR,SMA3109-TL-EOSCT,SMA3109-TL-EOSDKR
Base Product Number: SMA3109

Buy Now Datasheet
RF Amplifiers - SMA3109-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SMA3109-TL-EOSCT-ND
RF Amplifiers SMA3109-TL-EOSCT-ND
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

Buy Now Datasheet
RF Amplifiers - SMA3109-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

Buy Now Datasheet
RF Amplifiers - SMA3109-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SMA3109-TL-EOSTR-ND
RF Amplifiers SMA3109-TL-EOSTR-ND
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

Buy Now Datasheet
Rf Amplifier, 3.6Ghz, -40 To 85Deg C Rohs Compliant Onsemi - 54AH9638 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, 3.6Ghz, -40 To 85Deg C Rohs Compliant Onsemi
54AH9638
Rf Amplifier, 3.6Ghz, -40 To 85Deg C Rohs Compliant Onsemi 54AH9638
RF AMPLIFIER, 3.6GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

RF AMPLIFIER, 3.6GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA3109-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA3109-TL-E
RF and Wireless - RF Amplifiers SMA3109-TL-E
IC RF AMP GPS 0HZ-2.2GHZ 6MCPH

IC RF AMP GPS 0HZ-2.2GHZ 6MCPH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1236225-SMA3109-TL-E SMA3109-TL-EOSCT-ND 54AH9638 SMA3109-TL-E
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers Rf Amplifier, 3.6Ghz, -40 To 85Deg C Rohs Compliant Onsemi RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 0.0 to 2200 MHz 0.0 to 2200 MHz 0.0 to 2200 MHz
Minimum Gain 24 dB 24 dB ? to 24 dB
Maximum Gain 24 dB 24 dB 24 dB
Noise Figure 4.3 dB 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
RF Amplifiers - 448-BGA8H1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1805 to 2690 MHz
Output Power 13.5 dBm
View Details
3 suppliers