onsemi RF/IF and RFID - RF Amplifiers SMA3107-TL-E

Description
Win Source Part Number: 1236224-SMA3107-TL-E Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.2GHz Frequency: 0Hz ~ 2.8GHz Gain: 24.5dB Noise Figure: 3.6dB Current - Supply: 6mA P1dB: -9.5dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-MCPH ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: ONSONSSMA3107-TL-E,2 156-SMA3107-TL-E-OS, SMA3107-TL-E,SMA3107 -TL-EOSCT,SMA3107-TL -EOSDKR,SMA3107-TL-E OSTR Base Product Number: SMA3107
Request a Quote Datasheet
Description
Win Source Part Number: 1236224-SMA3107-TL-E Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.2GHz Frequency: 0Hz ~ 2.8GHz Gain: 24.5dB Noise Figure: 3.6dB Current - Supply: 6mA P1dB: -9.5dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-MCPH ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: ONSONSSMA3107-TL-E,2 156-SMA3107-TL-E-OS, SMA3107-TL-E,SMA3107 -TL-EOSCT,SMA3107-TL -EOSDKR,SMA3107-TL-E OSTR Base Product Number: SMA3107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236224-SMA3107-TL-E
RF/IF and RFID - RF Amplifiers 1236224-SMA3107-TL-E
Win Source Part Number: 1236224-SMA3107-TL-E Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.2GHz Frequency: 0Hz ~ 2.8GHz Gain: 24.5dB Noise Figure: 3.6dB Current - Supply: 6mA P1dB: -9.5dBm RF Type: General Purpose Voltage - Supply: 2.7V ~ 3.3V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-MCPH ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: ONSONSSMA3107-TL-E,2 156-SMA3107-TL-E-OS, SMA3107-TL-E,SMA3107 -TL-EOSCT,SMA3107-TL -EOSDKR,SMA3107-TL-E OSTR Base Product Number: SMA3107

Win Source Part Number: 1236224-SMA3107-TL-E
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.2GHz
Frequency: 0Hz ~ 2.8GHz
Gain: 24.5dB
Noise Figure: 3.6dB
Current - Supply: 6mA
P1dB: -9.5dBm
RF Type: General Purpose
Voltage - Supply: 2.7V ~ 3.3V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-MCPH
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: ONSONSSMA3107-TL-E,2156-SMA3107-TL-E-OS,SMA3107-TL-E,SMA3107-TL-EOSCT,SMA3107-TL-EOSDKR,SMA3107-TL-EOSTR
Base Product Number: SMA3107

Buy Now Datasheet
RF Amplifiers - SMA3107-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SMA3107-TL-EOSTR-ND
RF Amplifiers SMA3107-TL-EOSTR-ND
RF Amplifier IC General Purpose 0Hz ~ 2.8GHz 6-MCPH

RF Amplifier IC General Purpose 0Hz ~ 2.8GHz 6-MCPH

Buy Now Datasheet
RF Amplifiers - SMA3107-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SMA3107-TL-EOSCT-ND
RF Amplifiers SMA3107-TL-EOSCT-ND
RF Amplifier IC General Purpose 0Hz ~ 2.8GHz 6-MCPH

RF Amplifier IC General Purpose 0Hz ~ 2.8GHz 6-MCPH

Buy Now Datasheet
RF Amplifiers - SMA3107-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 0Hz ~ 2.8GHz 6-MCPH

RF Amplifier IC General Purpose 0Hz ~ 2.8GHz 6-MCPH

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA3107-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA3107-TL-E
RF and Wireless - RF Amplifiers SMA3107-TL-E
IC RF AMP GPS 0HZ-2.8GHZ 6MCPH

IC RF AMP GPS 0HZ-2.8GHZ 6MCPH

Supplier's Site
Rf Amplifier, 0.1-2.8Ghz, Mcph-6; Frequency Min Onsemi - 14AC5113 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, 0.1-2.8Ghz, Mcph-6; Frequency Min Onsemi
14AC5113
Rf Amplifier, 0.1-2.8Ghz, Mcph-6; Frequency Min Onsemi 14AC5113
RF AMPLIFIER, 0.1-2.8GHZ, MCPH-6; Frequency Min:100MHz; Frequency Max:2.8GHz; Gain:24.5dB; Noise Figure Typ:3.6dB; RF IC Case Style:MCPH; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Operating Temperature RoHS Compliant: Yes

RF AMPLIFIER, 0.1-2.8GHZ, MCPH-6; Frequency Min:100MHz; Frequency Max:2.8GHz; Gain:24.5dB; Noise Figure Typ:3.6dB; RF IC Case Style:MCPH; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.3V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1236224-SMA3107-TL-E SMA3107-TL-EOSTR-ND SMA3107-TL-E 14AC5113
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers Rf Amplifier, 0.1-2.8Ghz, Mcph-6; Frequency Min Onsemi
Applications RF Microwave General Purpose
Frequency Range 0.0 to 2800 MHz 0.0 to 2800 MHz 0.0 to 2800 MHz 2800 MHz
Minimum Gain 24.5 dB 24.5 dB ? to 24.5 dB 24.5 dB
Maximum Gain 24.5 dB 24.5 dB 24.5 dB 24.5 dB
Noise Figure 3.6 dB 3.6 dB 3.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA751N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 850 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details