onsemi RF Amplifiers - SMA3103-TL-E SMA3103-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 106529-SMA3103-TL-E Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 0Hz to 2.2GHz Gain: 27dB Noise Figure: 4.7dB P1dB: 5.7dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-MCPH Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 106529-SMA3103-TL-E Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 0Hz to 2.2GHz Gain: 27dB Noise Figure: 4.7dB P1dB: 5.7dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-MCPH Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SMA3103-TL-E
106529-SMA3103-TL-E
RF Amplifiers - SMA3103-TL-E 106529-SMA3103-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 106529-SMA3103-TL-E Packaging: Reel - TR Test Frequency: 2.2GHz Frequency: 0Hz to 2.2GHz Gain: 27dB Noise Figure: 4.7dB P1dB: 5.7dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-MCPH Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 106529-SMA3103-TL-E
Packaging: Reel - TR
Test Frequency: 2.2GHz
Frequency: 0Hz to 2.2GHz
Gain: 27dB
Noise Figure: 4.7dB
P1dB: 5.7dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-MCPH
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 19mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - SMA3103-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

Buy Now Datasheet
RF Amplifiers - SMA3103-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SMA3103-TL-EOSTR-ND
RF Amplifiers SMA3103-TL-EOSTR-ND
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

Buy Now Datasheet
RF Amplifiers - SMA3103-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SMA3103-TL-EOSCT-ND
RF Amplifiers SMA3103-TL-EOSCT-ND
RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH

Buy Now Datasheet
Rf Power Amp, 27Db, 3.3Ghz, Sot-363; Frequency Min Onsemi - 02AC3887 - Newark, An Avnet Company
Chicago, IL, United States
Rf Power Amp, 27Db, 3.3Ghz, Sot-363; Frequency Min Onsemi
02AC3887
Rf Power Amp, 27Db, 3.3Ghz, Sot-363; Frequency Min Onsemi 02AC3887
RF POWER AMP, 27DB, 3.3GHZ, SOT-363; Frequency Min:100MHz; Frequency Max:3.3GHz; Gain:27dB; Noise Figure Typ:4.7dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes

RF POWER AMP, 27DB, 3.3GHZ, SOT-363; Frequency Min:100MHz; Frequency Max:3.3GHz; Gain:27dB; Noise Figure Typ:4.7dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA3103-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA3103-TL-E
RF and Wireless - RF Amplifiers SMA3103-TL-E
IC RF AMP GPS 0HZ-2.2GHZ 6MCPH

IC RF AMP GPS 0HZ-2.2GHZ 6MCPH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 106529-SMA3103-TL-E SMA3103-TL-EOSDKR-ND 02AC3887 SMA3103-TL-E
Product Name RF Amplifiers - SMA3103-TL-E RF Amplifiers Rf Power Amp, 27Db, 3.3Ghz, Sot-363; Frequency Min Onsemi RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 0.0 to 2200 MHz 0.0 to 2200 MHz 3300 MHz 0.0 to 2200 MHz
Minimum Gain 27 dB 27 dB 27 dB ? to 27 dB
Maximum Gain 27 dB 27 dB 27 dB 27 dB
Noise Figure 4.7 dB 4.7 dB 4.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details