onsemi RF Amplifiers SMA3102-TL-H

Description
RF Amplifier IC GPS 1575MHz 6-MCPH
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1575MHz 6-MCPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SMA3102-TL-H-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SMA3102-TL-H-ND
RF Amplifiers SMA3102-TL-H-ND
RF Amplifier IC GPS 1575MHz 6-MCPH

RF Amplifier IC GPS 1575MHz 6-MCPH

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SMA3102-TL-H
895555-SMA3102-TL-H
RF Amplifiers - SMA3102-TL-H 895555-SMA3102-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 895555-SMA3102-TL-H Features: RF Amplifier IC GPS 1575MHz 6-MCPH Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Part Status: Not For New Designs Family Name: SMA3102 Categories: RF/IF and RFID Case / Package: 6-MCPH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 895555-SMA3102-TL-H
Features: RF Amplifier IC GPS 1575MHz 6-MCPH
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SMA3102
Categories: RF/IF and RFID
Case / Package: 6-MCPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA3102-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA3102-TL-H
RF and Wireless - RF Amplifiers SMA3102-TL-H
IC RF AMP GPS 1575MHZ 6MCPH

IC RF AMP GPS 1575MHZ 6MCPH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA3102-TL-H-ND 895555-SMA3102-TL-H SMA3102-TL-H
Product Name RF Amplifiers RF Amplifiers - SMA3102-TL-H RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS RF Microwave
Frequency Range 1575 MHz 1575 MHz
Minimum Gain 24.5 dB ? to 24.5 dB
Maximum Gain 24.5 dB 24.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - PTMA210452EL V1 R250 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Package Type H-33265-8
View Details
SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-551+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 7.6 dB
View Details
Specs
Applications RF Microwave
View Details
860 – 930 MHz High Power RF Front End Module - SE2435L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 31.5 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details