Manufacturer: ON Semiconductor
Win Source Part Number: 028987-SMA3101-TL-E
Packaging: Reel - TR
Test Frequency: 2.2GHz
Frequency: 100MHz to 3GHz
Gain: 25.5dB
Noise Figure: 4dB
P1dB: -4dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-MCPH
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
RF Amplifier IC General Purpose 100MHz ~ 3GHz 6-MCPH
RF Amplifier IC General Purpose 100MHz ~ 3GHz 6-MCPH
IC RF AMP GPS 100MHZ-3GHZ 6MCPH
AMPLIFIER, 0.1-3GHZ, 25.5DB, MCPH-6; Frequency Min:100MHz; Frequency Max:3GHz; Gain:25.5dB; Noise Figure Typ:4dB; RF IC Case Style:MCPH; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 028987-SMA3101-TL-E | SMA3101-TL-EOSCT-ND | SMA3101-TL-E | 13AC9418 |
| Product Name | RF Amplifiers - SMA3101-TL-E | RF Amplifiers | RF and Wireless - RF Amplifiers | Amplifier, 0.1-3Ghz, 25.5Db, Mcph-6; Frequency Min Onsemi |
| Applications | RF Microwave | General Purpose | ||
| Frequency Range | 100 to 3000 MHz | 100 to 3000 MHz | 100 to 3000 MHz | 3000 MHz |
| Minimum Gain | 25.5 dB | 25.5 dB | ? to 25.5 dB | 25.5 dB |
| Maximum Gain | 25.5 dB | 25.5 dB | 25.5 dB | 25.5 dB |
| Noise Figure | 4 dB | 4 dB | 4 dB |