Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
ONSEMI
SL74ACT573DWR2G -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
onsemi
Integrated Circuits (ICs) - Logic - Latches
SL74ACT573DWR2G
Description
IC D-TYPE TRANSP SGL 1:8 20SOIC
Description
IC D-TYPE TRANSP SGL 1:8 20SOIC
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SL74ACT573DWR2G
Integrated Circuits (ICs) - Logic - Latches
SL74ACT573DWR2G
IC D-TYPE TRANSP SGL 1:8 20SOIC
IC D-TYPE TRANSP SGL 1:8 20SOIC
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Logic Latches
Product Number
SL74ACT573DWR2G
Product Name
Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Latches
5477DM
View Details
Nexperia B.V.
Latches
74LVT573D,112
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2.7V ~ 3.6V
View Details
2
suppliers
Texas Instruments
SN54HC259 8-Bit Addressable Latches
85519012A
Specs
Latch Type
Addressable D
Supply Voltage
6
Operating Current
0.0800 mA
View Details
4
suppliers
Lansdale Semiconductor, Inc.
Quad S-R Latch
54279/E,F
Specs
Latch Type
S-R
Supply Voltage
7 VDC
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details