onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output SL55113S

Description
Win Source Part Number: 1093510-SL55113S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.23V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 25% @ 2mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 20µs, 50µs (Max) Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: SL55113S-NDR Base Product Number: SL5511 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1093510-SL55113S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.23V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 25% @ 2mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 20µs, 50µs (Max) Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: SL55113S-NDR Base Product Number: SL5511 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1093510-SL55113S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1093510-SL55113S
Isolators - Optoisolators - Transistor, Photovoltaic Output 1093510-SL55113S
Win Source Part Number: 1093510-SL55113S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.23V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 25% @ 2mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 20µs, 50µs (Max) Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: SL55113S-NDR Base Product Number: SL5511 Product Status: Obsolete

Win Source Part Number: 1093510-SL55113S
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 100 mA
Voltage - Forward (Vf) (Typ): 1.23V
Current - Output / Channel: 100mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 25% @ 2mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 400mV
Turn On / Turn Off Time (Typ): 20µs, 50µs (Max)
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: SL55113S-NDR
Base Product Number: SL5511
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1093510-SL55113S
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243661-SI82396BD-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details