onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output SL5504S

Description
Win Source Part Number: 1243462-SL5504S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.23V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 25% @ 10mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 400% @ 10mA Turn On / Turn Off Time (Typ): 50µs, 150µs (Max) Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: SL5504SR Base Product Number: SL5504 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243462-SL5504S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.23V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 25% @ 10mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 400% @ 10mA Turn On / Turn Off Time (Typ): 50µs, 150µs (Max) Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: SL5504SR Base Product Number: SL5504 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243462-SL5504S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243462-SL5504S
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243462-SL5504S
Win Source Part Number: 1243462-SL5504S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.23V Current - Output / Channel: 100mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 25% @ 10mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 400% @ 10mA Turn On / Turn Off Time (Typ): 50µs, 150µs (Max) Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: SL5504SR Base Product Number: SL5504 Product Status: Obsolete

Win Source Part Number: 1243462-SL5504S
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 100 mA
Voltage - Forward (Vf) (Typ): 1.23V
Current - Output / Channel: 100mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 25% @ 10mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 400% @ 10mA
Turn On / Turn Off Time (Typ): 50µs, 150µs (Max)
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: SL5504SR
Base Product Number: SL5504
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243462-SL5504S
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - FOD3150A - 872136-FOD3150A - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details