onsemi Single FETs, MOSFETs SI3442DV

Description
N-Channel 20V 4.1A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
Request a Quote Datasheet
Description
N-Channel 20V 4.1A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3442DV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3442DV-ND
Single FETs, MOSFETs SI3442DV-ND
N-Channel 20V 4.1A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

N-Channel 20V 4.1A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
20V 4.1A MOSFET Transistor - 278-SI3442DV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 4.1A MOSFET Transistor
278-SI3442DV
20V 4.1A MOSFET Transistor 278-SI3442DV
MOSFET N-CH 20V 4.1A SSOT-6 Product overview: SI3442DV from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3442DV can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.1A SSOT-6 Product overview: SI3442DV from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3442DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442DV - 211627-SI3442DV - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442DV
211627-SI3442DV
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442DV 211627-SI3442DV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 211627-SI3442DV Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 365pF @ 10V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 211627-SI3442DV
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 365pF @ 10V
Maximum Gate-Source Voltage: 8V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3442DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3442DV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3442DV
MOSFET N-CH 20V 4.1A SUPERSOT6

MOSFET N-CH 20V 4.1A SUPERSOT6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI3442DV-ND 278-SI3442DV 211627-SI3442DV SI3442DV
Product Name Single FETs, MOSFETs 20V 4.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI3442DV Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; SuperSOT-6 SOT23; SOT-23-6 Thin, TSOT-23-6
PD 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGW40N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers