onsemi TRANSISTORS - Transistors (BJT) - Arrays - SHN1B01FDW1T1G SHN1B01FDW1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1043892-SHN1B01FDW1T 1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-74 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 2μA Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1043892-SHN1B01FDW1T 1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-74 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 2μA Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - SHN1B01FDW1T1G - 1043892-SHN1B01FDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SHN1B01FDW1T1G
1043892-SHN1B01FDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - SHN1B01FDW1T1G 1043892-SHN1B01FDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1043892-SHN1B01FDW1T 1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-74 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 2μA Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1043892-SHN1B01FDW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-74
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 2μA
Typical Gain (hFE) (Min): 200 @ 2mA, 6V
Maximum Power Dissipation: 380mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1043892-SHN1B01FDW1T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays - SHN1B01FDW1T1G
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC2T45DP-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Translators, Level Shifters - LP3928TL-1828/NOPB - Lingto Electronic Limited
Specs
Translation Both
View Details
2 suppliers
Logic - Translators, Level Shifters - MC100EPT20DTG - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; LVCMOS, LVTTL
View Details