onsemi Single IGBTs SGU20N40LTU

Description
IGBT Trench 400V 45W Through Hole I-PAK
Request a Quote Datasheet
Description
IGBT Trench 400V 45W Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SGU20N40LTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGU20N40LTU-ND
Single IGBTs SGU20N40LTU-ND
IGBT Trench 400V 45W Through Hole I-PAK

IGBT Trench 400V 45W Through Hole I-PAK

Buy Now Datasheet
IGBTs - Single - SGU20N40LTU - 1095628-SGU20N40LTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGU20N40LTU
1095628-SGU20N40LTU
IGBTs - Single - SGU20N40LTU 1095628-SGU20N40LTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1095628-SGU20N40LTU Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: I-Pak VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Maximum Power Dissipation: 45W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 8V @ 4.5V, 150A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095628-SGU20N40LTU
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: I-Pak
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Maximum Power Dissipation: 45W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 8V @ 4.5V, 150A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V IGBT Transistor
279-SGU20N40LTU
N-Channel 400V IGBT Transistor 279-SGU20N40LTU
IGBT, 400V, N-CHANNEL, TO-251 Product overview: SGU20N40LTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGU20N40LTU can be used for catalog matching and distributor lookup.

IGBT, 400V, N-CHANNEL, TO-251 Product overview: SGU20N40LTU from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGU20N40LTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT 400V 45W IPAK - 598-SGU20N40LTU - Utmel Electronic Limited
Hong Kong, China
IGBT 400V 45W IPAK
598-SGU20N40LTU
IGBT 400V 45W IPAK 598-SGU20N40LTU
IGBT 400V 45W IPAK

IGBT 400V 45W IPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - SGU20N40LTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGU20N40LTU
Discrete Semiconductor Products - Transistors - IGBTs SGU20N40LTU
IGBT 400V 45W IPAK

IGBT 400V 45W IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SGU20N40LTU-ND 1095628-SGU20N40LTU 279-SGU20N40LTU 598-SGU20N40LTU SGU20N40LTU
Product Name Single IGBTs IGBTs - Single - SGU20N40LTU N-Channel 400V IGBT Transistor IGBT 400V 45W IPAK Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak Tube
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data