onsemi IGBT Transistor SGS6N60UFTU

Description
Product overview: SGS6N60UFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS6N60UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SGS6N60UFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS6N60UFTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IGBT Transistor
279-SGS6N60UFTU
IGBT Transistor 279-SGS6N60UFTU
Product overview: SGS6N60UFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS6N60UFTU can be used for catalog matching and distributor lookup.

Product overview: SGS6N60UFTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS6N60UFTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277406-SGS6N60UFTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277406-SGS6N60UFTU
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277406-SGS6N60UFTU
Win Source Part Number: 1277406-SGS6N60UFTU Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 1,000 Power - Max: 22 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 6 A Current - Collector Pulsed (Icm): 25 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 3A Switching Energy: 57µJ (on), 25µJ (off) Input Type: Standard Gate Charge: 15 nC Td (on/off) @ 25°C: 15ns/60ns Test Condition: 300V, 3A, 80Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: SGS6N Product Status: Obsolete

Win Source Part Number: 1277406-SGS6N60UFTU
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 1,000
Power - Max: 22 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 6 A
Current - Collector Pulsed (Icm): 25 A
Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 3A
Switching Energy: 57µJ (on), 25µJ (off)
Input Type: Standard
Gate Charge: 15 nC
Td (on/off) @ 25°C: 15ns/60ns
Test Condition: 300V, 3A, 80Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: SGS6N
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number 279-SGS6N60UFTU 1277406-SGS6N60UFTU
Product Name IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data