Win Source Part Number: 1277405-SGS6N60UFDTU
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Power - Max: 22 W
Reverse Recovery Time (trr): 52 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 6 A
Current - Collector Pulsed (Icm): 25 A
Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 3A
Switching Energy: 57µJ (on), 25µJ (off)
Input Type: Standard
Gate Charge: 15 nC
Td (on/off) @ 25°C: 15ns/60ns
Test Condition: 300V, 3A, 80Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: SGS6N
Product Status: Obsolete
Product overview: SGS6N60UFDTU from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS6N60UFDTU can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1277405-SGS6N60UFDTU | 279-SGS6N60UFDTU |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | IGBT Transistor |
| Package Type | TO-220; SOT3 | Tube |